LM340MPX-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

LDO FIXED 5V 1A SOT-223-4

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LM340 and LM7805 Family monolithic 3-terminal positive voltage regulators employ internal currentlimiting, thermal shutdown and safe-area compensation, making them essentially indestructible. If adequate heat sinking is provided, they can deliver over 1.5-A output current. They are intended as fixed voltage regulators in a wide range of applications including local (on-card) regulation for elimination of noise and distribution problems associated with single-point regulation. In addition to use as fixed voltage regulators, these devices can be used with external components to obtain adjustable output voltages and currents. Considerable effort was expended to make the entire series of regulators easy to use and minimize the number of external components. It is not necessary to bypass the output, although this does improve transient response. Input bypassing is needed only if the regulator is located far from the filter capacitor of the power supply. LM7805 is also available in a higher accuracy and better performance version (LM340A). Refer to LM340A specifications in the LM340A Electrical Characterisitcs table.

Where to Buy

Prices starting from US$0.48

Distributor Stock
Logo for RS
RS
from US$1.20
1,790
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.48
4,462
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.47
-
Buy Now
Logo for element14
element14
from US$1.54
-
Buy Now
Logo for Farnell
Farnell
from US$1.21
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 7.5V
Input Voltage Max 35V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 1A
No. of Pins 4Pins

Alternative Descriptions

1.5-A, 35-V, linear voltage regulator | Texas Instruments
LM340MPX-5.0/NOPB, StandardRegulatorPos | RS
Ldo, Fixed, 5V, 1A, Sot-223-4 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM340MPX-5.0/NOPB?

Additional datasheets, footprints and schematics for LM340MPX-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM340MPX-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM340MPX-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM340MPX-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM340MPX-5.0/NOPB fall under?

The LM340MPX-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM340MPX-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM340MPX-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM340MPX-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM340MPX-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM340MPX-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM340MPX-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM340MPX-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM340MPX-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay