Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 30V |
Output Voltage Max | 27V |
Output Current Max | 350mA |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | MSOP PowerPAD |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 27V |
Adjustable Output Voltage Min | 0.45V |
Base Number | 3407 |
Dimming Control Type | PWM |
Frequency | 1MHz |
Operating Temperature Range | -40°C to +125°C |
Output Current | 350mA |
Output Voltage Min | 0.45V |
Primary Input Voltage | 30V |
Supply Voltage Max | 30V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Topology | Buck (Step Down) |
Voltage Regulator Type | Floating Buck Switching |
Where can I find additional details, specifications and documents for a LM3407MY?
Additional datasheets, footprints and schematics for LM3407MY are listed on our Part Details page. You can also find images and similar parts to LM3407MY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3407MY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3407MY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3407MY fall under?
The LM3407MY is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LM3407MY when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3407MY you can contact the distributor directly for product support, shipping queries etc.
Is the LM3407MY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3407MY have stock available?
There is no stock from authorised distributors for LM3407MY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3407MY often in real-time on the comparison pages.
What if I can't find stock of LM3407MY?
You can fill out our help required form which you can use to request a quote for LM3407MY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.