Device Topology | Buck (Step Down) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1.2A |
Output Voltage | - |
Input Voltage Min | 6V |
Input Voltage Max | 42V |
Core Chip | LM3404 LM3404HV LM3402 LM3402HV |
Dimming Control Type | PWM |
Kit Contents | Board Datasheet |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Thermal Shutdown Protection Separate PWM Dimming and Low Power Shutdown |
Kit Features | Cycle-by-Cycle Current Limit Separate PWM Dimming & Low Power Shutdown Thermal Shutdown Protection |
Silicon Manufacturer | National Semiconductor |
Topology | Buck (Step Down) |
Type | LED Driver |
LM3402 LM3404 High Power PSOP-8 Evaluation board | Texas Instruments |
Where can I find additional details, specifications and documents for a LM3404MREVAL?
Additional datasheets, footprints and schematics for LM3404MREVAL are listed on our Part Details page. You can also find images and similar parts to LM3404MREVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM3404MREVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM3404MREVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM3404MREVAL fall under?
The LM3404MREVAL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LM3404MREVAL when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM3404MREVAL you can contact the distributor directly for product support, shipping queries etc.
Is the LM3404MREVAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM3404MREVAL have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LM3404MREVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM3404MREVAL often in real-time on the comparison pages.
What if I can't find stock of LM3404MREVAL?
You can fill out our help required form which you can use to request a quote for LM3404MREVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.