Status: | Unknown |
---|---|
Series: | LM339 |
RoHS: | Compliant |
Single or Split Supply Operation |
Low Input Bias Current: 25 nA (Typ) |
Low Input Offset Current: +/- 5.0 nA (Typ) |
Input Common Mode Voltage Range to Gnd |
Low Output Saturation Voltage: 130 mV (Typ) @ 4.0 mA |
TTL and CMOS Compatible |
ESD Clamps on the Inputs Increase Reliability without Affecting Device Operation |
Compliance | Pb-free Halide free |
---|
IC, COMPARATOR QUAD, DIP14, 339 | element14 |
Where can I find additional details, specifications and documents for a LM339NG?
Additional datasheets, footprints and schematics for LM339NG are listed on our Part Details page. You can also find images and similar parts to LM339NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339NG fall under?
The LM339NG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339NG when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339NG you can contact the distributor directly for product support, shipping queries etc.
Is the LM339NG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM339NG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM339NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339NG often in real-time on the comparison pages.
What if I can't find stock of LM339NG?
You can fill out our help required form which you can use to request a quote for LM339NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.