Prices starting from US$0.08
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.60 |
11,020
|
Buy Now | |
Schukat Electronic | US$0.10 |
13,200
|
Buy Now | |
Transfer Multisort Elektronik | US$0.11 |
7,113
|
Buy Now | |
Future Electronics | US$0.15 |
2,250
|
Buy Now | |
Avnet America | US$1.51 |
954
|
Buy Now | |
Rapid Electronics | US$0.11 |
109
|
Buy Now | |
Distrelec | US$0.12 |
70
|
Buy Now | |
Newark Electronics | US$0.86 |
41
|
Buy Now | |
Avnet Silica | - |
33,350
|
Buy Now | |
element14 | US$0.08 |
-
|
Buy Now | |
Farnell | US$0.15 |
-
|
Buy Now |
Wide single supply voltage range or dual supplies for all devices: +2 to +36 V or ±1 V to ±18 V |
Very low supply current (1.1 mA) independent of supply voltage |
Low input bias current: 25 nA typ |
Low input offset current: ±5 nA typ |
Low input offset voltage: ±1 mV typ |
Input common-mode voltage range includes ground |
Low output saturation voltage: 250 mV typ;(ISINK = 4 mA) |
Differential input voltage range equal to the supply voltage |
TTL, DTL, ECL, MOS, CMOS compatible outputs |
Product Specifications |
---|
DS0438 Low-power quad voltage comparators |
Presentations |
---|
ST Analog Products for Automotive applications |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
4xComp +-18V 300ns SO14 | Schukat Electronic |
Comparator Quad +/-16/32V SOIC14 | RS |
IC: comparator | Transfer Multisort Elektronik |
LM339 Series Quad 32 V 250 nA SMT Low Power Voltage Comparator - SOIC-14 | Future Electronics |
Comparator Quad ±16V/32V 14-Pin SOIC Tube | Avnet America |
ST LM339D SOIC 14Pin Low Power Analogue Comparator | Rapid Electronics |
ST Comparator, Low Power, Single / Dual, 36V, SOIC | Distrelec |
Comparator Quad �16V/32V 14-Pin SOIC Tube | Avnet Silica |
COMPARATOR, QUAD, 14SOIC | Farnell |
Comparator Type | Differential |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 300ns |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | LMx39x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 339 |
Comparator Features | Open Collector Open Drain |
Device Marking | LM339D |
IC Generic Number | 339 |
IC Temperature Range | Commercial |
Logic Function Number | 339 |
No.Comparators | 4 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS MOS TTL |
Supply Current | 800µA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Termination Type | Surface Mount Device |
Comparator Quad, Smd, Soic14, 339 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM339D?
Additional datasheets, footprints and schematics for LM339D are listed on our Part Details page. You can also find images and similar parts to LM339D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339D fall under?
The LM339D is listed under Amplifiers and Comparators > Comparators > Standard Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339D when available in the Standard Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339D you can contact the distributor directly for product support, shipping queries etc.
Is the LM339D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM339D have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Future Electronics and Avnet America have stock available or on a lead time for LM339D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339D often in real-time on the comparison pages.
What if I can't find stock of LM339D?
You can fill out our help required form which you can use to request a quote for LM339D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.