Comparator Type | Differential |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V |
Comparator Case Style | TSSOP |
No. of Pins | 14Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Precision quad differential comparator, commercial grade | Texas Instruments |
IC: comparator | Transfer Multisort Elektronik |
Differential Comparator Quad 0.3 Us Tsso | Newark Electronics |
DIFFERENTIAL COMPARATOR QUAD 0.3 US TSSO | element14 |
Where can I find additional details, specifications and documents for a LM339APWR?
Additional datasheets, footprints and schematics for LM339APWR are listed on our Part Details page. You can also find images and similar parts to LM339APWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339APWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339APWR fall under?
The LM339APWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339APWR when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339APWR you can contact the distributor directly for product support, shipping queries etc.
Is the LM339APWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM339APWR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LM339APWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339APWR often in real-time on the comparison pages.
What if I can't find stock of LM339APWR?
You can fill out our help required form which you can use to request a quote for LM339APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.