Comparator Type | Precision |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
IC Output Type | CMOS DTL ECL MOS TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | DIP |
Base Number | 339 |
Comparator Features | Quad High Performance |
IC Generic Number | 339 |
IC Temperature Range | Commercial |
Logic Function Number | 339 |
No.Comparators | 4 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS DTL ECL MOS TTL |
Supply Current | 1mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Precision quad differential comparator, commercial grade | Texas Instruments |
Analog Comparators, LM339AN | RS |
Comparator Type | Voltage |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | 2V to 36V ± 1V to ± 18V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
General Purpose Comparator, Quad, 1.3 Us, Dip-14 | Newark Electronics |
Comparator Type | Voltage |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | ± 1V to ± 16V |
Comparator Case Style | DIP |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifier Case Style | DIP |
Base Number | 339 |
Comparator Features | Quad High Performance |
IC Generic Number | 339 |
IC Temperature Range | Commercial |
Logic Function Number | 339 |
No.Comparators | 4 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS DTL ECL MOS TTL |
Supply Current | 1.3mA |
Supply Voltage Max | 32V |
Supply Voltage Min | 2V |
Where can I find additional details, specifications and documents for a LM339AN.....?
Additional datasheets, footprints and schematics for LM339AN..... are listed on our Part Details page. You can also find images and similar parts to LM339AN..... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339AN..... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339AN..... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339AN..... fall under?
The LM339AN..... is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339AN..... when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339AN..... you can contact the distributor directly for product support, shipping queries etc.
Is the LM339AN..... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM339AN..... have stock available?
Authorised distributors including Farnell, Texas Instruments, RS, Jameco Electronics and Chip One Stop have stock available or on a lead time for LM339AN......
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339AN..... often in real-time on the comparison pages.
What if I can't find stock of LM339AN.....?
You can fill out our help required form which you can use to request a quote for LM339AN..... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.