Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Precision |
---|---|
No. of Comparators | 4 Comparators, 4 |
Response Time | 1.3µs |
Supply Voltage Range | ± 1V to ± 18V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | CMOS DTL ECL MOS TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Base Number | 339 |
Comparator Features | Low Power Low Offset Voltage |
IC Generic Number | 339 |
IC Temperature Range | Commercial |
Logic Function Number | 339 |
No.Comparators | 4 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | CMOS DTL ECL MOS TTL |
Supply Current | 1mA |
Supply Voltage Max | 36V |
Supply Voltage Min | 2V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Comparator Type | General Purpose |
---|---|
No. of Comparators | 4 Comparators |
Response Time | 1.3µs |
Supply Voltage Range | ± 1V to ± 18V |
Comparator Case Style | SOP |
No. of Pins | 14Pins |
RoHS Compliant | Yes |
Comparator Quad ±18V/36V 14-Pin SOIC N Rail | Avnet America |
General Purpose Comparator, Quad, 1.3 Us, Sop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM339AM?
Additional datasheets, footprints and schematics for LM339AM are listed on our Part Details page. You can also find images and similar parts to LM339AM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM339AM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM339AM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM339AM fall under?
The LM339AM is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM339AM when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM339AM you can contact the distributor directly for product support, shipping queries etc.
Is the LM339AM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM339AM have stock available?
Authorised distributors including Avnet America, element14 and Newark Electronics have stock available or on a lead time for LM339AM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM339AM often in real-time on the comparison pages.
What if I can't find stock of LM339AM?
You can fill out our help required form which you can use to request a quote for LM339AM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.