LM339ADR

Semiconductors - ICs

> Amplifiers & Comparators

> Comparators

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM339ADR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM339ADR
Details for Texas Instruments

LM339ADR

Precision quad differential comparator, commercial grade
Buy Directly from Texas Instruments (19078 in Stock)
$0.0700 per unit
Series Information for LM339ADR - Texas Instruments

Features

  • feature
    Common-Mode Input Voltage Range Includes Ground
  • feature
    Differential Input Voltage Range Equal to Maximum-Rated Supply Voltage: u00b136 V
  • feature
    Low Input Bias Current: 25 nA (Typical)
  • feature
    Low Input Offset Current: 3 nA (Typical) (LM139)
  • feature
    Low Input Offset Voltage: 2 mV (Typical)
  • feature
    Low Output Saturation Voltage
  • feature
    Low Supply-Current Drain Independent of Supply Voltage: 0.8 mA (Typical)
  • feature
    On Products Compliant to MIL-PRF-38535,
  • feature
    Output Compatible With TTL, MOS, and CMOS
  • feature
    Wide Supply Ranges u2013 Single Supply: 2 V to 36 V (Tested to 30 V for Non-V Devices and 32 V for V-Suffix Devices) u2013 Dual Supplies: u00b11 V to u00b118 V (Tested to u00b115 V for Non-V Devices and u00b116 V for V-Suffix Devices)

Description

COMPARATOR QUAD 1.3US SOIC-14
The LMx39x and the LM2901xx devices consist of four independent voltage comparators that are designed to operate from a single power supply over a wide range of voltages. Operation from dual supplies also is possible, as long as the difference between the two supplies is 2 V to 36 V, and VCC is at least 1.5 V more positive than the input commonmode voltage. Current drain is independent of the supply voltage. The outputs can be connected to other open-collector outputs to achieve wired-AND relationships. The LM139 and LM139A devices are characterized for operation over the full military temperature range of –55°C to 125°C. The LM239 and LM239A devices are characterized for operation from –25°C to 125°C. The LM339 and LM339A devices are characterized for operation from 0°C to 70°C. The LM2901, LM2901AV, and LM2901V devices are characterized for operation from –40°C to 125°C.

Specifications

Comparator Type:
Differential
No. of Comparators:
4
Response Time:
1.3µs
Supply Voltage Range:
2V to 36V
Comparator Case Style:
SOIC
No. of Pins:
14Pins
IC Output Type:
CMOS MOS Open Collector / Drain TTL
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Avnet America

Comparator Quad ±15V/30V 14-Pin SOIC T/R

Avnet America product

Avnet Europe

Comparator Quad ±15V/30V 14-Pin SOIC T/R

Avnet Europe product

Texas Instruments

Precision quad differential comparator, commercial grade

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product