Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 4.2V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 32V |
Output Current | 5A |
Linear Regulator Case Style | TO-3 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 338 |
Device Marking | LM338K |
IC Generic Number | 338 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Current Max | 5A |
Output Voltage Adjustable Range | 1.2V to 32V |
Output Voltage Max | 32V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 35V |
Supply Voltage Min | 3V |
Termination Type | Through Hole |
Voltage Regulator Type | Positive Adjustable |
IC, V REG ADJ +1.2/32V, TO-3-2, 338 | element14 |
Linear Voltage Regulators & Vref |Stmicroelectronics LM338K | Newark Electronics |
Where can I find additional details, specifications and documents for a LM338K?
Additional datasheets, footprints and schematics for LM338K are listed on our Part Details page. You can also find images and similar parts to LM338K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM338K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM338K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM338K fall under?
The LM338K is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM338K when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM338K you can contact the distributor directly for product support, shipping queries etc.
Is the LM338K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM338K have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LM338K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM338K often in real-time on the comparison pages.
What if I can't find stock of LM338K?
You can fill out our help required form which you can use to request a quote for LM338K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.