Status: | Active |
---|---|
Series: | LM337 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,070
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
10,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
3,719
in stock
|
Buy Now | |
element14
from US$0.39
|
3,719
in stock
|
Buy Now | |
Farnell
from US$0.43
|
3,719
in stock
|
Buy Now | |
Micros
from US$0.58
|
1,233
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
329
in stock
|
Buy Now | |
EBV Elektronik
-
|
350
in stock
|
Buy Now | |
Avnet Silica
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
Distrelec
from US$1.74
|
-
|
Buy Now |
Output Current in Excess of 1.5 A |
Output Adjustable between -1.2 V and -37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting Constant with Temperature |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Eliminates Stocking many Fixed Voltages |
Available in Surface Mount D2PAK and Standard 3-Lead Transistor Package |
Pb-Free Packages are Available |
Description | LM337, TJ = 0° to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | Adj |
IO Typ (A) | 1.5 |
VI Min (V) | 2.9 |
VI Max (V) | -40 |
VDO Typ (V) | 2.5 |
PSRR (dB) | 77 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
U-Reg -1,2..-37V 1,5A TO220 | Schukat Electronic |
V Reg Adj -1.2/37V, To-220-3, 337 | Newark Electronics |
V REG ADJ -1.2/37V, TO-220-3, 337 | element14 |
Negative Voltage Regulator, -1.2÷-37V, 1.5A, 4%, 0÷125°C | Micros |
1.5A, Adj Output, -ve V Reg, LM337TG | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Neg -1.2V to -37V 1.5A 3-Pin(3+Tab) TO-220 Rail | EBV Elektronik |
LM337 Series 1.5 A 1.2 to 37 V ADJ Output Negative Voltage Regulator - TO-220AB | Future Electronics |
1.5A, Adj Output, -ve V Reg, LM337TG | ON Semiconductor LM337TG | RS Americas |
onsemi Linear Voltage Regulator TO-220 -1.2V 1.5A | Distrelec |
Where can I find additional details, specifications and documents for a LM337TG?
Additional datasheets, footprints and schematics for LM337TG are listed on our Part Details page. You can also find images and similar parts to LM337TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM337TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM337TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM337TG fall under?
The LM337TG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM337TG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM337TG you can contact the distributor directly for product support, shipping queries etc.
Is the LM337TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM337TG have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for LM337TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM337TG often in real-time on the comparison pages.
What if I can't find stock of LM337TG?
You can fill out our help required form which you can use to request a quote for LM337TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.