Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
No stock
|
Buy Now | |
Future Electronics
from US$0.38
|
11,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
10,000
in stock
|
Buy Now | |
element14
from US$0.52
|
4,525
in stock
|
Buy Now | |
Farnell
from US$0.52
|
4,525
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
1,621
in stock
|
Buy Now | |
Distrelec
from US$1.07
|
368
in stock
|
Buy Now | |
Avnet America
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
5,800
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | - |
Input Voltage Max | - |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -37V |
Adjustable Output Voltage Max | -1.2V |
Output Current | 1.5A |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 337 |
IC Generic Number | 337 |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Voltage Adjustable Range | -1.2V to -37V |
Output Voltage Max | -1.2V |
Output Voltage Min | -37V |
Primary Input Voltage | 40V |
Supply Voltage Max | -40V |
Voltage Regulator Type | Negative Adjustable |
LM337 Series 1.5 A -1.2 to -37 V Adjustable Negative Voltage Regulator -TO-220 | Future Electronics |
Power Management Rohs Compliant: Yes |Stmicroelectronics LM337SP | Newark Electronics |
V REG ADJ -1.2/37V, TO-220-3, 337 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
ST Linear Voltage Regulator, Negative, 1.2 ... 37V, 2.2A, TO-220 | Distrelec |
Standard Regulator Neg -1.2V to -37V 1.5A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
LM337SP,Voltage regulator -1.2V to -37V | RS |
Where can I find additional details, specifications and documents for a LM337SP?
Additional datasheets, footprints and schematics for LM337SP are listed on our Part Details page. You can also find images and similar parts to LM337SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM337SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM337SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM337SP fall under?
The LM337SP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM337SP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM337SP you can contact the distributor directly for product support, shipping queries etc.
Is the LM337SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM337SP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM337SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM337SP often in real-time on the comparison pages.
What if I can't find stock of LM337SP?
You can fill out our help required form which you can use to request a quote for LM337SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.