Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | -1.2V |
Adjustable Output Voltage Max | -37V |
Input Voltage Min | -40V |
Input Voltage Max | -3V |
Product Range | - |
Output Current | 1.5A |
Output Type | Adjustable |
Linear Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Filter Terminals | SMD |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Adjustable Range | -1.2V to -37V |
Output Voltage Max | -37V |
Output Voltage Min | -1.2V |
Primary Input Voltage | -40V |
Supply Voltage Min | -3V |
Reg Standard Lin Adj Neg -1.2V to -37V | RS |
Ic, Negative Adj Reg, -1.2V To 7V To-263 | Newark Electronics |
1.5-A, negative, adjustable linear voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a LM337KTTR?
Additional datasheets, footprints and schematics for LM337KTTR are listed on our Part Details page. You can also find images and similar parts to LM337KTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM337KTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM337KTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM337KTTR fall under?
The LM337KTTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM337KTTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM337KTTR you can contact the distributor directly for product support, shipping queries etc.
Is the LM337KTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM337KTTR have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for LM337KTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM337KTTR often in real-time on the comparison pages.
What if I can't find stock of LM337KTTR?
You can fill out our help required form which you can use to request a quote for LM337KTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.