Prices starting from US$0.29
Output Current in Excess of 1.5 A |
Output Adjustable between -1.2 V and -37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting Constant with Temperature |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Eliminates Stocking many Fixed Voltages |
Available in Surface Mount D2PAK and Standard 3-Lead Transistor Package |
Pb-Free Packages are Available |
Description | LM337, TJ = -40° to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | Adj |
IO Typ (A) | 1.5 |
VI Min (V) | 2.9 |
VI Max (V) | -40 |
VDO Typ (V) | 2.5 |
PSRR (dB) | 77 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
Ic, Linear Voltage Regulator | Newark Electronics |
IC, LINEAR VOLTAGE REGULATOR | element14 |
LM337 Series 1.5 A 1.2 to 37 V Adjustable Negative Voltage Regulator - TO-220AB | Future Electronics |
Voltage regulator,LM337BT -37V | RS |
onsemi Linear Voltage Regulator TO-220 -1.2V 1.5A | Distrelec |
Standard Regulator Neg -1.2V to -37V 1.5A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
Where can I find additional details, specifications and documents for a LM337BTG?
Additional datasheets, footprints and schematics for LM337BTG are listed on our Part Details page. You can also find images and similar parts to LM337BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM337BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM337BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM337BTG fall under?
The LM337BTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM337BTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM337BTG you can contact the distributor directly for product support, shipping queries etc.
Is the LM337BTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM337BTG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for LM337BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM337BTG often in real-time on the comparison pages.
What if I can't find stock of LM337BTG?
You can fill out our help required form which you can use to request a quote for LM337BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.