Status: | Unknown |
---|---|
Series: | LM336 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
3,024
in stock
|
Buy Now | |
element14
from US$1.14
|
1,738
in stock
|
Buy Now | |
Farnell
from US$0.73
|
1,738
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
1,583
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
1,485
in stock
|
Buy Now | |
Texas Instruments
from US$0.21
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
-
|
Buy Now | |
Schukat Electronic
from US$0.37
|
-
|
Buy Now |
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM336 Series |
Reference Voltage | 2.49V |
Initial Accuracy | 1% |
Temperature Coefficient | 34ppm/°C |
Voltage Reference Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 336 |
Device Marking | LM336Z-2.5 |
Junction Temperature Tj Max | 70°C |
Junction Temperature Tj Min | 0°C |
Logic Function Number | 336 |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 1% |
Reference Volts | 2.5V |
Temperature Coeff. + | 54ppm/°C |
Tolerance | 1% |
Topology | Shunt |
Voltage reference,LM336Z-2.5 2.49V | RS |
IC: voltage reference source | Transfer Multisort Elektronik |
Voltage reference diode | Texas Instruments |
Voltage Reference Diode Rohs Compliant: Yes |TEXAS INSTRUMENTS LM336Z-2.5/NOPB. | Newark Electronics |
U-Ref 2,490V +-4% 20ppm TO92 | Schukat Electronic |
Where can I find additional details, specifications and documents for a LM336Z-2.5/NOPB?
Additional datasheets, footprints and schematics for LM336Z-2.5/NOPB are listed on our Part Details page. You can also find images and similar parts to LM336Z-2.5/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM336Z-2.5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM336Z-2.5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM336Z-2.5/NOPB fall under?
The LM336Z-2.5/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM336Z-2.5/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM336Z-2.5/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM336Z-2.5/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM336Z-2.5/NOPB have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for LM336Z-2.5/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM336Z-2.5/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM336Z-2.5/NOPB?
You can fill out our help required form which you can use to request a quote for LM336Z-2.5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.