Status: | Active |
---|---|
Series: | LM335 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.20
|
No stock
|
Buy Now | |
Micros
from US$0.16
|
4,245
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
1,344
in stock
|
Buy Now | |
Jameco Electronics
from US$0.55
|
495
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
215
in stock
|
Buy Now | |
RS
from US$0.40
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Farnell
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Directly calibrated in °K |
Operates from 450µA to 5mA |
1°C initial accuracy |
Less than 1Ω dynamic impedance |
Product Specifications |
---|
DS0437 Precision temperature sensors |
Application Notes |
---|
AN5449 Temperature sensors: guidelines for system integration |
Precision Temperature Sensor, Accuracy 2°C @ +25°C, -40÷100°C | Micros |
IC: temperature sensor | Transfer Multisort Elektronik |
ST LM335Z Temp Sensor -40/+100°C | Rapid Electronics |
LM335Z Precision temperature sensor,TO92 | RS |
Auto & Industrial Sensors |Stmicroelectronics LM335Z | Newark Electronics |
LM335 Series 3.04 V Through Hole Precision Temperature Sensor - TO-92 | Future Electronics |
Temp Sensor Analog 3-Pin TO-92 Bulk | Avnet America |
TEMPERATURE SENSOR, TO-92-3, 335 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Linear |
---|---|
Sensing Accuracy Range | 0°C to +1°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | +100°C |
Sensor Case Style | TO-92 |
No. of Pins | 3Pins |
Supply Voltage Min | 5V |
Supply Voltage Max | 40V |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | 2°C |
Base Number | 335 |
IC Generic Number | 335 |
Logic Function Number | 335 |
Operating Temperature Max | 100°C |
Operating Temperature Range | -40°C to +100°C |
Output Voltage | 3.04V |
Output Voltage per °C | 10mV/°C |
Sensor / Transducer Type | Temperature |
Supply Current | 1mA |
Supply Voltage Range | 5V to 40V |
Temperature Max | 100°C |
Temperature Sensing Range | -40°C to +100°C |
Where can I find additional details, specifications and documents for a LM335Z?
Additional datasheets, footprints and schematics for LM335Z are listed on our Part Details page. You can also find images and similar parts to LM335Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM335Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM335Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM335Z fall under?
The LM335Z is listed under MEMS and Sensors > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM335Z when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM335Z you can contact the distributor directly for product support, shipping queries etc.
Is the LM335Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM335Z have stock available?
Authorised distributors including Micros, Transfer Multisort Elektronik, Jameco Electronics, Rapid Electronics and RS have stock available or on a lead time for LM335Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM335Z often in real-time on the comparison pages.
What if I can't find stock of LM335Z?
You can fill out our help required form which you can use to request a quote for LM335Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.