Status: | Active |
---|---|
Series: | LM335 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
2,255
in stock
|
Buy Now | |
element14
from US$0.89
|
130,002
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
129,936
in stock
|
Buy Now | |
Farnell
from US$0.88
|
92,145
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
45,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
4,270
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.85
|
2,812
in stock
|
Buy Now | |
Micros
from US$0.73
|
120
in stock
|
Buy Now | |
Avnet Silica
-
|
55,000
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Directly calibrated in °K |
Operates from 450µA to 5mA |
1°C initial accuracy |
Less than 1Ω dynamic impedance |
Product Specifications |
---|
DS0437 Precision temperature sensors |
Application Notes |
---|
AN5449 Temperature sensors: guidelines for system integration |
IC, TEMP SENSOR, PRECISION, TO92 | element14 |
Temperature Sensor Ic, Voltage, 0 C To +1 C, -40 C, +100 C, To-92, 3 Rohs Compliant: Yes |Stmicroelectronics LM335AZ | Newark Electronics |
LM335 Series 3.01 V Surface Mount Precision Temperature Sensor - TO-92 | Future Electronics |
Temp. Sensor -40/+100°C TO92 | Schukat Electronic |
IC: temperature sensor | Transfer Multisort Elektronik |
Temp Sensor Analogue TO-92 | RS |
Precision Temperature Sensor, Accuracy 1°C @ +25°C, -40÷100°C | Micros |
Temp Sensor Analog 3-Pin TO-92 Bulk | Avnet Silica |
Where can I find additional details, specifications and documents for a LM335AZ?
Additional datasheets, footprints and schematics for LM335AZ are listed on our Part Details page. You can also find images and similar parts to LM335AZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM335AZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM335AZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM335AZ fall under?
The LM335AZ is listed under MEMS and Sensors > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM335AZ when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM335AZ you can contact the distributor directly for product support, shipping queries etc.
Is the LM335AZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM335AZ have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Schukat Electronic have stock available or on a lead time for LM335AZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM335AZ often in real-time on the comparison pages.
What if I can't find stock of LM335AZ?
You can fill out our help required form which you can use to request a quote for LM335AZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.