Status: | Unknown |
---|---|
Series: | Current Source |
RoHS: | Unknown |
No distributors results available
Forward Current If | 10mA |
---|---|
Forward Voltage | 40V |
Forward Current If(AV) | - |
Power Dissipation Pd | 400mW |
No. of Pins | 8 Pin, 8Pins |
Product Range | Current Source |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Sensor Case Style | SOIC |
Where can I find additional details, specifications and documents for a LM334M?
Additional datasheets, footprints and schematics for LM334M are listed on our Part Details page. You can also find images and similar parts to LM334M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM334M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM334M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM334M fall under?
The LM334M is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM334M when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM334M you can contact the distributor directly for product support, shipping queries etc.
Is the LM334M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM334M have stock available?
There is no stock from authorised distributors for LM334M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM334M often in real-time on the comparison pages.
What if I can't find stock of LM334M?
You can fill out our help required form which you can use to request a quote for LM334M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.