Status: | Active |
---|---|
Series: | LM334 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
1,190
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.03
|
5,049
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
2,450
in stock
|
Buy Now | |
Micros
from US$0.41
|
1,115
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
98
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.63
|
-
|
Buy Now | |
Farnell
from US$0.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Operates from 1V to 40V |
Programmable from 1µA to 10mA |
0.02%/V current regulation |
±3% initial accuracy |
Product Specifications |
---|
DS0436 Three terminal adjustable current sources |
Application Notes |
---|
AN5449 Temperature sensors: guidelines for system integration |
IC: current source | Transfer Multisort Elektronik |
LM334DT, PWM Current Mode Controllers | RS |
3-Terminal Adjustable Current Source | Micros |
Current Reg, Soic-8 | Newark Electronics |
Adjustable Current Source 8-Pin SO N T/R | Avnet Silica |
IC CURRENT SOURCE 3% 8SOIC | Future Electronics |
IC, ADJUSTABLE CURRENT SOURCE, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a LM334DT?
Additional datasheets, footprints and schematics for LM334DT are listed on our Part Details page. You can also find images and similar parts to LM334DT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM334DT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM334DT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM334DT fall under?
The LM334DT is listed under MEMS and Sensors > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to LM334DT when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM334DT you can contact the distributor directly for product support, shipping queries etc.
Is the LM334DT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LM334DT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, RS, Micros and Newark Electronics have stock available or on a lead time for LM334DT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM334DT often in real-time on the comparison pages.
What if I can't find stock of LM334DT?
You can fill out our help required form which you can use to request a quote for LM334DT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.