Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.19
Distributor | Stock | ||
---|---|---|---|
Micros
from US$3.19
|
198
in stock
|
Buy Now |
Frequency | 10kHz |
---|---|
Full Scale Range | 1Hz to 100kHz |
Linearity % | 0.01% |
Supply Voltage Range | 4V to 40V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Bandwidth | 0.1MHz |
Base Number | 331 |
Converter Type | Voltage / Frequency |
IC Generic Number | 331 |
IC Temperature Range | Commercial |
Input Voltage Max | 40V |
Linearity | 0.01% |
Logic Function Number | 331 |
Operating Frequency Max | 100kHz |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 156µA |
Output Voltage Max | 40V |
Supply Current | 8mA |
Supply Voltage Max | 40V |
Supply Voltage Min | 4V |
Voltage to Frequency Converters | Micros |
Where can I find additional details, specifications and documents for a LM331N?
Additional datasheets, footprints and schematics for LM331N are listed on our Part Details page. You can also find images and similar parts to LM331N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM331N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM331N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM331N fall under?
The LM331N is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to LM331N when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM331N you can contact the distributor directly for product support, shipping queries etc.
Is the LM331N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM331N have stock available?
Authorised distributors including Micros have stock available or on a lead time for LM331N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM331N often in real-time on the comparison pages.
What if I can't find stock of LM331N?
You can fill out our help required form which you can use to request a quote for LM331N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.