Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency | 10kHz |
---|---|
Full Scale Range | 1Hz to 100kHz |
Linearity % | 0.01% |
Supply Voltage Range | 4V to 40V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Bandwidth | 0.1MHz |
Base Number | 331 |
Converter Type | Voltage / Frequency |
IC Generic Number | 331 |
IC Temperature Range | Commercial |
Input Voltage Max | 40V |
Linearity | 0.01% |
Logic Function Number | 331 |
Operating Frequency Max | 100kHz |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 156µA |
Output Voltage Max | 40V |
Supply Current | 8mA |
Supply Voltage Max | 40V |
Supply Voltage Min | 4V |
Where can I find additional details, specifications and documents for a LM331AN?
Additional datasheets, footprints and schematics for LM331AN are listed on our Part Details page. You can also find images and similar parts to LM331AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM331AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM331AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM331AN fall under?
The LM331AN is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to LM331AN when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM331AN you can contact the distributor directly for product support, shipping queries etc.
Is the LM331AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM331AN have stock available?
There is no stock from authorised distributors for LM331AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM331AN often in real-time on the comparison pages.
What if I can't find stock of LM331AN?
You can fill out our help required form which you can use to request a quote for LM331AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.