LM330T-5.0/NOPB Power Management ICs - PMIC by Texas Instruments

IC LDO REG

Status: Unknown
Series: 5V 150mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$1.02
23
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.31
39,623
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.92
23
in stock
Buy Now
Logo for element14
element14
from US$0.95
23
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 0V
Input Voltage Max 26V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Dropout Voltage Vdo 320mV
LDO Regulator Case Style TO-220
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range 5V 150mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 330
No. of Outputs 1Outputs
Operating Temperature Range 0°C to +70°C
Output Voltage Nom. 5V
Primary Input Voltage 26V
Supply Voltage Min 6V
Termination Type Through Hole
Voltage Regulator Type 3-Terminal Positive

Alternative Descriptions

150-mA, 26-V, low-dropout voltage regulator with low-noise | Texas Instruments
Ic, Ldo Reg | Newark Electronics
IC, LDO REG | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LM330T-5.0/NOPB?

Additional datasheets, footprints and schematics for LM330T-5.0/NOPB are listed on our Part Details page. You can also find images and similar parts to LM330T-5.0/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LM330T-5.0/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM330T-5.0/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LM330T-5.0/NOPB fall under?

The LM330T-5.0/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LM330T-5.0/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LM330T-5.0/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LM330T-5.0/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LM330T-5.0/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM330T-5.0/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LM330T-5.0/NOPB often in real-time on the comparison pages.

What if I can't find stock of LM330T-5.0/NOPB?

You can fill out our help required form which you can use to request a quote for LM330T-5.0/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay