Status: | Unknown |
---|---|
Series: | LM329 Series |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonVoltage Reference Type | Shunt - Fixed |
---|---|
Product Range | LM329 Series |
Reference Voltage | 6.9V |
Initial Accuracy | 5% |
Temperature Coefficient | ± 50ppm/°C |
Voltage Reference Case Style | TO-226AA |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Marking | LM329DZ |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 5% |
Reference Volts | 6.9V |
Topology | Shunt |
Where can I find additional details, specifications and documents for a LM329DZ/NOPB?
Additional datasheets, footprints and schematics for LM329DZ/NOPB are listed on our Part Details page. You can also find images and similar parts to LM329DZ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM329DZ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM329DZ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM329DZ/NOPB fall under?
The LM329DZ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LM329DZ/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM329DZ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM329DZ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM329DZ/NOPB have stock available?
There is no stock from authorised distributors for LM329DZ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM329DZ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM329DZ/NOPB?
You can fill out our help required form which you can use to request a quote for LM329DZ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.