Prices starting from US$0.06
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | ± 1.5V to ± 16V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Filter Terminals | SMD |
Input Bias Current | 250000A |
Op Amp Type | High Gain |
Operating Temperature Range | 0°C to +70°C |
Output Current | 20A |
Quiescent Current | 0.3A |
Supply Voltage Max | 32V |
Supply Voltage Min | 3V |
Quad 30-V 1.2-MHz operational amplifier | Texas Instruments |
IC: operational amplifier | Transfer Multisort Elektronik |
LM324PWR, Op Amp | RS |
Ic, Op-Amp, 1.2Mhz, 0.5V/ Us, Tssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM324PWR?
Additional datasheets, footprints and schematics for LM324PWR are listed on our Part Details page. You can also find images and similar parts to LM324PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324PWR fall under?
The LM324PWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM324PWR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324PWR you can contact the distributor directly for product support, shipping queries etc.
Is the LM324PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM324PWR have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for LM324PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324PWR often in real-time on the comparison pages.
What if I can't find stock of LM324PWR?
You can fill out our help required form which you can use to request a quote for LM324PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.