Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.5V to ± 16V |
Base Number | 324 |
Op Amp Type | High Gain |
Operating Temperature Range | 0°C to +70°C |
Op Amp, LM324NE3 | RS |
Ic, Op Amp, Gp, 1.2Mhz, Quad, 14Dip | Newark Electronics |
IC, OP AMP, GP, 1.2MHZ, QUAD, 14DIP | Farnell |
Where can I find additional details, specifications and documents for a LM324NE3?
Additional datasheets, footprints and schematics for LM324NE3 are listed on our Part Details page. You can also find images and similar parts to LM324NE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324NE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324NE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324NE3 fall under?
The LM324NE3 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM324NE3 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324NE3 you can contact the distributor directly for product support, shipping queries etc.
Is the LM324NE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM324NE3 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics and Farnell have stock available or on a lead time for LM324NE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324NE3 often in real-time on the comparison pages.
What if I can't find stock of LM324NE3?
You can fill out our help required form which you can use to request a quote for LM324NE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.