Options for Price Comparison
Distributor Statistics for LM324MTX/NOPB
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for LM324MTX/NOPB
Details for LM324MTX/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
OP-AMP QUAD 1MHZ 0.5V/US TSSOP-14
LM324MTX/NOPB image

LM324MTX/NOPB by Texas Instruments

OP-AMP QUAD 1MHZ 0.5V/US TSSOP-14
Features
Advantages:
Differential Input Voltage Range Equal to the Power Supply Voltage
Input Common-Mode Voltage Range Includes Ground
Internally Frequency Compensated for Unity Gain
Large DC Voltage Gain 100 dB
Large Output Voltage Swing 0 V to V+ u2212 1.5 V
Low Input Biasing Current 45 nA (Temperature Compensated)
Low Input Offset Voltage 2 mV and Offset Current: 5 nA
Very Low Supply Current Drain (700 u03bcA) u2014Essentially Independent of Supply Voltage
Wide Bandwidth (Unity Gain) 1 MHz (Temperature Compensated)
Wide Power Supply Range: u2013 Single Supply 3 V to 32 V u2013 or Dual Supplies u00b11.5 V to u00b116 V
Part Information
LM324MTX/NOPB image
RoHS Compliant
Description
The LM124-N series consists of four independent, high-gain, internally frequency compensated operational amplifiers designed to operate from a single power supply over a wide range of voltages. Operation from split-power supplies is also possible and the low-power supply current drain is independent of the magnitude of the power supply voltage. Application areas include transducer amplifiers, DC gain blocks and all the conventional op amp circuits which now can be more easily implemented in single power supply systems. For example, the LM124-N series can directly operate off of the standard 5-V power supply voltage which is used in digital systems and easily provides the required interface electronics without requiring the additional ±15 V power supplies.
Specifications
No. of Amplifiers:
4 Amplifier
Bandwidth:
1MHz
Slew Rate:
0.5V/µs
Supply Voltage Range:
3V to 32V ± 1.5V to ± 16V
Amplifier Case Style:
TSSOP
No. of Pins:
14Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
OP Amp Quad GP ±16V/32V 14-Pin TSSOP T/R Avnet America
OP Amp Quad GP ±16V/32V 14-Pin TSSOP T/R Avnet Europe