Status: | Active |
---|---|
Series: | LM324 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Short Circuited Protected Outputs |
True Differential Input Stage |
Single Supply Operation: 3.0 V to 32 V (LM224, LM324, LM324A) |
Low Input Bias Currents: 100 nA Maximum (LM324A) |
Four Amplifiers Per Package |
Internally Compensated |
Common Mode Range Extends to Negative Supply |
Industry Standard Pinouts |
ESD Clamps on the Inputs Increase Ruggedness without Affecting Device Operation |
Pb-Free Packages are Available* |
Description | LM324 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 4 |
VS Min (V) | 3 |
VS Max (V) | 32 |
Iq Typ (mA) | 0.35 |
VOS Max (mV) | 7 |
GBW Typ (MHz) | 1 |
SR Typ (V/µs) | 0.6 |
IO Typ (mA) | 40 |
ΔVOS/ΔT (μV/C) | 7 |
eN (nV/√Hz) | - |
Ibias Typ (pA) | -90000 |
CMRR Typ (dB) | 70 |
Architecture | Bipolar |
Temperature Range (°C) | 0 to 70 |
Package Type | TSSOP-14 |
Ic,operational Amplifier,quad,bipolar,tssop,14Pin,plastic |Onsemi LM324DTBR2G | Newark Electronics |
LM324D Series Quad Channel 32 V 7 mV Operational Amplifier - SOIC-14 | Future Electronics |
OP Amp Quad GP ±16V/32V 14-Pin TSSOP T/R | Avnet America |
OP-AMP, QUAD, 1MHZ, 0.6V/US, TSSOP-14 | element14 |
OP Amp Quad GP �16V/32V 14-Pin TSSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a LM324DTBR2G?
Additional datasheets, footprints and schematics for LM324DTBR2G are listed on our Part Details page. You can also find images and similar parts to LM324DTBR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324DTBR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324DTBR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324DTBR2G fall under?
The LM324DTBR2G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LM324DTBR2G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324DTBR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM324DTBR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM324DTBR2G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for LM324DTBR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324DTBR2G often in real-time on the comparison pages.
What if I can't find stock of LM324DTBR2G?
You can fill out our help required form which you can use to request a quote for LM324DTBR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.