Status: | Unknown |
---|---|
Series: | LM324 |
RoHS: | Compliant |
Short Circuited Protected Outputs |
True Differential Input Stage |
Single Supply Operation: 3.0 V to 32 V (LM224, LM324, LM324A) |
Low Input Bias Currents: 100 nA Maximum (LM324A) |
Four Amplifiers Per Package |
Internally Compensated |
Common Mode Range Extends to Negative Supply |
Industry Standard Pinouts |
ESD Clamps on the Inputs Increase Ruggedness without Affecting Device Operation |
Pb-Free Packages are Available* |
Compliance | Pb-free Halide free |
---|
Op Amp, 1Mhz, 0.6V/Us, Soic-14 | Newark Electronics |
OP Amp Quad GP ?16V/32V 14-Pin SOIC Rail | Avnet Asia |
Where can I find additional details, specifications and documents for a LM324DG?
Additional datasheets, footprints and schematics for LM324DG are listed on our Part Details page. You can also find images and similar parts to LM324DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324DG fall under?
The LM324DG is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LM324DG when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324DG you can contact the distributor directly for product support, shipping queries etc.
Is the LM324DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM324DG have stock available?
Authorised distributors including Newark Electronics, element14, Avnet Asia, Farnell and Avnet Silica have stock available or on a lead time for LM324DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324DG often in real-time on the comparison pages.
What if I can't find stock of LM324DG?
You can fill out our help required form which you can use to request a quote for LM324DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.