Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
6,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,441
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
864
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.27
|
-
|
Buy Now | |
Texas Instruments
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.5V/µs |
Supply Voltage Range | 3V to 32V ± 1.5V to ± 16V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | High Gain |
LM324APWR, OpAmpQuad | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, 1.2Mhz, 0.5V/Us, Tssop-14 | Newark Electronics |
Quad, 30-V, 1.2-MHz, 3-mV offset voltage operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LM324APWR?
Additional datasheets, footprints and schematics for LM324APWR are listed on our Part Details page. You can also find images and similar parts to LM324APWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM324APWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM324APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM324APWR fall under?
The LM324APWR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM324APWR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM324APWR you can contact the distributor directly for product support, shipping queries etc.
Is the LM324APWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM324APWR have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM324APWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM324APWR often in real-time on the comparison pages.
What if I can't find stock of LM324APWR?
You can fill out our help required form which you can use to request a quote for LM324APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.