Status: | Active |
---|---|
Series: | LM321 |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
2,150
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
24,057
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,038
in stock
|
Buy Now | |
element14
from US$0.08
|
1,970
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,277
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide Supply Voltage Range: 3 V to 32 V |
Short Circuit Protected Outputs |
True Differential Input Stage |
Low Input Bias Currents |
Internally Compensated |
Single and Split Supply Operation |
Unity Gain Stable with 1.5 nF Capacitive Load |
Applications |
---|
Gain Stage |
Signal Processing |
End Products |
---|
Active Filter |
Description | LM321 |
---|---|
Compliance | Pb-free Halide free |
Rail to Rail | No |
Channels | 1 |
VS Min (V) | 3 |
VS Max (V) | 32 |
Iq Typ (mA) | 0.25 |
VOS Max (mV) | 9 |
GBW Typ (MHz) | 0.75 |
SR Typ (V/µs) | 0.3 |
IO Typ (mA) | 30 |
ΔVOS/ΔT (μV/C) | 7 |
eN (nV/√Hz) | 40 |
Ibias Typ (pA) | -10000 |
CMRR Typ (dB) | 100 |
Architecture | Bipolar |
Temperature Range (°C) | -40 to 125 |
Package Type | TSOP-5 |
onsemi Operational Amplifier 32V 20mA 750kHz TSOP 9mV | Distrelec |
LM321 Series 32 V 40 mA 900 kHz Single Channel Operational Amplifier - TSOP-5 | Future Electronics |
Single Version Of Lm358/Reel |Onsemi LM321SN3T1G | Newark Electronics |
ON Semiconductor, LM321SN3T1G | RS |
OP-AMP, SINGLE, 750KHZ, 0.4V/US, TSOP-5 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Operational Amplifier, 1 Channels, 900 kHz, 0.4 V/us, 3 V to 32 V, 5 Pins, TSOP | Avnet Silica |
Where can I find additional details, specifications and documents for a LM321SN3T1G?
Additional datasheets, footprints and schematics for LM321SN3T1G are listed on our Part Details page. You can also find images and similar parts to LM321SN3T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM321SN3T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM321SN3T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM321SN3T1G fall under?
The LM321SN3T1G is listed under Signal Conditioning & Control > Amplifiers & Comparators > Operational Amplifiers (Op Amps).
Can I view similar or alternative parts?
You can view similar parts to LM321SN3T1G when available in the Operational Amplifiers (Op Amps) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM321SN3T1G you can contact the distributor directly for product support, shipping queries etc.
Is the LM321SN3T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM321SN3T1G have stock available?
Authorised distributors including Distrelec, Future Electronics, Newark Electronics, RS and element14 have stock available or on a lead time for LM321SN3T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM321SN3T1G often in real-time on the comparison pages.
What if I can't find stock of LM321SN3T1G?
You can fill out our help required form which you can use to request a quote for LM321SN3T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.