Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Comparator Type | High Speed |
---|---|
No. of Comparators | 2 Comparators, 2 |
Response Time | 80ns |
Supply Voltage Range | 5V to 36V |
Comparator Case Style | SOIC |
No. of Pins | 14Pins |
IC Output Type | Open Collector |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual high speed, high voltage comparator | Texas Instruments |
COMPARATOR, OPEN COLLECTOR, SOIC-14 | element14 |
IC: comparator | Transfer Multisort Elektronik |
Comparator, Open Collector, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM319AMX/NOPB?
Additional datasheets, footprints and schematics for LM319AMX/NOPB are listed on our Part Details page. You can also find images and similar parts to LM319AMX/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM319AMX/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM319AMX/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM319AMX/NOPB fall under?
The LM319AMX/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LM319AMX/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM319AMX/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM319AMX/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM319AMX/NOPB have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LM319AMX/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM319AMX/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM319AMX/NOPB?
You can fill out our help required form which you can use to request a quote for LM319AMX/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.