Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 15MHz |
Slew Rate | 50V/µs |
Supply Voltage Range | ± 5V to ± 20V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 20V |
Base Number | 318 |
Gain Bandwidth | 15MHz |
Input Offset Voltage Max | 10mV |
Op Amp Type | General Purpose |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage + Nom | 20V |
Supply Voltage Max | 20V |
Supply Voltage Min | 5V |
Ic, Op Amp, Single Lin, Pdip8, 318 | Newark Electronics |
IC, OP AMP, SINGLE LIN, PDIP8, 318 | element14 |
Texas Instruments LM318P Fast General Purpose Op Amp DIP8 | Rapid Electronics |
Single op-amp,LM318P 15MHz DIP8 | RS |
Single, 40-V, 15-MHz operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LM318P?
Additional datasheets, footprints and schematics for LM318P are listed on our Part Details page. You can also find images and similar parts to LM318P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM318P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM318P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM318P fall under?
The LM318P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LM318P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM318P you can contact the distributor directly for product support, shipping queries etc.
Is the LM318P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM318P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for LM318P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM318P often in real-time on the comparison pages.
What if I can't find stock of LM318P?
You can fill out our help required form which you can use to request a quote for LM318P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.