Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.79
|
4,927
in stock
|
Buy Now | |
Texas Instruments
from US$0.90
|
92,493
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.39
|
1,201
in stock
|
Buy Now | |
Chip One Stop
from US$1.49
|
417
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
79
in stock
|
Buy Now | |
element14
from US$2.50
|
-
|
Buy Now | |
Farnell
from US$2.65
|
-
|
Buy Now |
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Input Voltage Min | 4.2V |
Input Voltage Max | 40V |
Product Range | - |
Output Current | 1.5A |
Output Type | Adjustable |
Linear Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Adjustable Range | 1.2V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 40V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Adjustable Positive |
1.5-A, 40-V, adjustable linear voltage regulator | Texas Instruments |
Voltage regulator,LM317S 37V 1.5A | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic, V Reg, Linear, Adj | Newark Electronics |
IC, V REG, LINEAR, ADJ | element14 |
Where can I find additional details, specifications and documents for a LM317S/NOPB?
Additional datasheets, footprints and schematics for LM317S/NOPB are listed on our Part Details page. You can also find images and similar parts to LM317S/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317S/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317S/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317S/NOPB fall under?
The LM317S/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317S/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317S/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LM317S/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317S/NOPB have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for LM317S/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317S/NOPB often in real-time on the comparison pages.
What if I can't find stock of LM317S/NOPB?
You can fill out our help required form which you can use to request a quote for LM317S/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.