Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 37V |
Input Voltage Min | 3V |
Input Voltage Max | 40V |
Product Range | - |
Output Current | 500mA |
Output Type | Adjustable |
Linear Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Output Voltage Max | 37V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 40V |
500-mA, 40-V, adjustable linear voltage regulator | Texas Instruments |
3-Terminal Adjustable Regulator PFM3 | RS |
Voltage Regulator, Adj, 1.25-37V, To-252 | Newark Electronics |
Where can I find additional details, specifications and documents for a LM317MKVURG3?
Additional datasheets, footprints and schematics for LM317MKVURG3 are listed on our Part Details page. You can also find images and similar parts to LM317MKVURG3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317MKVURG3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317MKVURG3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317MKVURG3 fall under?
The LM317MKVURG3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317MKVURG3 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317MKVURG3 you can contact the distributor directly for product support, shipping queries etc.
Is the LM317MKVURG3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317MKVURG3 have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for LM317MKVURG3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317MKVURG3 often in real-time on the comparison pages.
What if I can't find stock of LM317MKVURG3?
You can fill out our help required form which you can use to request a quote for LM317MKVURG3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.