Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.29 |
No stock
|
Buy Now | |
Future Electronics | US$0.19 |
5,000
|
Buy Now | |
Chip One Stop | US$0.20 |
1,685
|
Buy Now | |
Avnet Silica | - |
27,500
|
Buy Now | |
Newark Electronics | US$0.18 |
-
|
Buy Now | |
Avnet America | US$0.17 |
-
|
Buy Now | |
element14 | US$0.18 |
-
|
Buy Now | |
Avnet Asia | US$0.16 |
-
|
Buy Now | |
Distrelec | US$1.09 |
-
|
Buy Now | |
Farnell | US$0.20 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Output Current in Excess of 500 mA |
Output Adjustable between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Eliminates Stocking Many Fixed Voltages |
Pb-Free Packages are Available |
NCV Prefix for Automotive and Other Applications Requiring Site Control Changes |
Description | LM317M, Vout: 4%; TJ = 0°C to 125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.5 |
VI Min (V) | 3.1 |
VI Max (V) | 40 |
VDO Typ (V) | 2.1 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DPAK-3 |
LM317M Series 500 mA 1.2 to 37 V Adjustable Output Voltage Regulator -TO-252 | Future Electronics |
Standard Regulator Pos 1.2V to 37V 0.25A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Voltage Regulator Adj 1.2-37V 0.25A DPAK | RS |
Ana 500Ma Adjust Out Vreg Rohs Compliant: Yes |Onsemi LM317MDTRKG | Newark Electronics |
V REG, 37VIN, 0.5A, ADJ, 3DPAK | element14 |
onsemi Linear Voltage Regulator DPAK 37V 500mA | Distrelec |
Where can I find additional details, specifications and documents for a LM317MDTRKG?
Additional datasheets, footprints and schematics for LM317MDTRKG are listed on our Part Details page. You can also find images and similar parts to LM317MDTRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317MDTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317MDTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317MDTRKG fall under?
The LM317MDTRKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM317MDTRKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317MDTRKG you can contact the distributor directly for product support, shipping queries etc.
Is the LM317MDTRKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM317MDTRKG have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for LM317MDTRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317MDTRKG often in real-time on the comparison pages.
What if I can't find stock of LM317MDTRKG?
You can fill out our help required form which you can use to request a quote for LM317MDTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.