Status: | Active |
---|---|
Series: | LM317M |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.18
|
2,883
in stock
|
Buy Now | |
element14
from US$0.21
|
3,244
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
2,419
in stock
|
Buy Now | |
Farnell
from US$0.18
|
2,419
in stock
|
Buy Now | |
RS
from US$0.17
|
2,265
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
212
in stock
|
Buy Now | |
Avnet Silica
-
|
3,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,425
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$1.07
|
-
|
Buy Now |
Output Current in Excess of 500 mA |
Output Adjustable between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Eliminates Stocking Many Fixed Voltages |
Pb-Free Packages are Available |
NCV Prefix for Automotive and Other Applications Requiring Site Control Changes |
Description | LM317M, Vout: 4%; TJ = 0°C to 125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.5 |
VI Min (V) | 3.1 |
VI Max (V) | 40 |
VDO Typ (V) | 2.1 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DPAK-3 |
V REG, 37VIN, 0.5A, ADJ, 3DPAK | element14 |
LM317M Series 500 mA 1.2 to 37 V Adjustable Output Voltage Regulator -TO-253 | Future Electronics |
V Reg, 37Vin, 0.5A, Adj, 3Dpak | Newark Electronics |
500mA, Adj Output, +ve V Reg, LM317MDTG | RS |
LDO Voltage Regulator, Adjustable, 3.1 V to 40 V, Single Output, 2.1 V Drop, 1.2 V to 37 V, 500 mA, 3 Pins, TO-252 (DPAK) | Avnet Silica |
onsemi Linear Voltage Regulator DPAK 37V 500mA | Distrelec |
Where can I find additional details, specifications and documents for a LM317MDTG?
Additional datasheets, footprints and schematics for LM317MDTG are listed on our Part Details page. You can also find images and similar parts to LM317MDTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317MDTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317MDTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317MDTG fall under?
The LM317MDTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM317MDTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317MDTG you can contact the distributor directly for product support, shipping queries etc.
Is the LM317MDTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM317MDTG have stock available?
Authorised distributors including element14, Future Electronics, Newark Electronics, Farnell and RS have stock available or on a lead time for LM317MDTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317MDTG often in real-time on the comparison pages.
What if I can't find stock of LM317MDTG?
You can fill out our help required form which you can use to request a quote for LM317MDTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.