Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 37V |
Input Voltage Min | 3V |
Input Voltage Max | 40V |
Product Range | - |
Output Current | 500mA |
Output Type | Adjustable |
Linear Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 37V |
Output Voltage Min | 1.25V |
Adjustable Linear Regulator, 1.25V To 37 | Newark Electronics |
ADJUSTABLE LINEAR REGULATOR, 1.25V TO 37 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
500-mA, 40-V, adjustable linear voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a LM317MDCYR?
Additional datasheets, footprints and schematics for LM317MDCYR are listed on our Part Details page. You can also find images and similar parts to LM317MDCYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317MDCYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317MDCYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317MDCYR fall under?
The LM317MDCYR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317MDCYR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317MDCYR you can contact the distributor directly for product support, shipping queries etc.
Is the LM317MDCYR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317MDCYR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM317MDCYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317MDCYR often in real-time on the comparison pages.
What if I can't find stock of LM317MDCYR?
You can fill out our help required form which you can use to request a quote for LM317MDCYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.