Status: | Active |
---|---|
Series: | LM317M |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.21
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
624
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current in Excess of 500 mA |
Output Adjustable between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Eliminates Stocking Many Fixed Voltages |
Pb-Free Packages are Available |
NCV Prefix for Automotive and Other Applications Requiring Site Control Changes |
Description | LM317M, Vout: 4%; TJ = -40°C to 125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.5 |
VI Min (V) | 3.1 |
VI Max (V) | 40 |
VDO Typ (V) | 2.1 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DPAK-3 |
Standard Regulator Pos 1.2V to 37V 0.25A 3-Pin(2+Tab) DPAK T/R | Avnet Asia |
IC: voltage regulator | Transfer Multisort Elektronik |
ON Semiconductor, LM317MBDTRKG | RS |
Voltage Regulator, 37V, 0.5A, Dpak-4 | Newark Electronics |
LM317M Series 500 mA 1.2 to 37 V Adjustable Output Voltage Regulator - TO-252 | Future Electronics |
Voltage Regulator Adj 1.2-37V 0.25A DPAK | ON Semiconductor LM317MBDTRKG | RS Americas |
LINEAR VOLT REG, 1.2-37V, 0.5A, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a LM317MBDTRKG?
Additional datasheets, footprints and schematics for LM317MBDTRKG are listed on our Part Details page. You can also find images and similar parts to LM317MBDTRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317MBDTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317MBDTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317MBDTRKG fall under?
The LM317MBDTRKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM317MBDTRKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317MBDTRKG you can contact the distributor directly for product support, shipping queries etc.
Is the LM317MBDTRKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM317MBDTRKG have stock available?
Authorised distributors including Avnet Asia, Transfer Multisort Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for LM317MBDTRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317MBDTRKG often in real-time on the comparison pages.
What if I can't find stock of LM317MBDTRKG?
You can fill out our help required form which you can use to request a quote for LM317MBDTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.