Status: | Active |
---|---|
Series: | LM317M |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,650
in stock
|
Buy Now | |
element14
from US$0.28
|
1,650
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current in Excess of 500 mA |
Output Adjustable between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Eliminates Stocking Many Fixed Voltages |
Pb-Free Packages are Available |
NCV Prefix for Automotive and Other Applications Requiring Site Control Changes |
Description | LM317M, Vout: 2%; TJ = -40°C to 125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.5 |
VI Min (V) | 3.1 |
VI Max (V) | 40 |
VDO Typ (V) | 2.1 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DPAK-3 |
Voltage Regulator, 37V, 0.5A, Dpak-4 | Newark Electronics |
IC, VOLTAGE REGULATOR, 37V, 0.5A, DPAK-4 | element14 |
ANA 500MA ADJUST OUT VREG | RS |
LDO Regulator Pos 1.2V to 37V 0.25A 3-Pin(2+Tab) DPAK Rail | EBV Elektronik |
LM317M Series 500 mA 1.2 to 37 V Adjustable Output Voltage Regulator -TO-253 | Future Electronics |
V REG, 37VIN, 0.5A, ADJ, 3DPAK | Farnell |
Where can I find additional details, specifications and documents for a LM317MABDTG?
Additional datasheets, footprints and schematics for LM317MABDTG are listed on our Part Details page. You can also find images and similar parts to LM317MABDTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317MABDTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317MABDTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317MABDTG fall under?
The LM317MABDTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM317MABDTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317MABDTG you can contact the distributor directly for product support, shipping queries etc.
Is the LM317MABDTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM317MABDTG have stock available?
Authorised distributors including Newark Electronics, element14, RS, EBV Elektronik and Future Electronics have stock available or on a lead time for LM317MABDTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317MABDTG often in real-time on the comparison pages.
What if I can't find stock of LM317MABDTG?
You can fill out our help required form which you can use to request a quote for LM317MABDTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.