Status: | Active |
---|---|
Series: | LM317L |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
29
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
4,653
in stock
|
Buy Now | |
element14
from US$0.15
|
4,653
in stock
|
Buy Now | |
Farnell
from US$0.14
|
4,628
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,881
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
938
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
105
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
64
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Schukat Electronic
from US$0.14
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current in Excess of 100 mA |
Output Adjustable Between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Standard 3-Lead Transistor Package |
Eliminates Stocking Many Fixed Voltages |
Pb-Free Packages are Available |
NCV Prefix for Automotive and Other Applications Requiring Site and Control Changes |
Description | LM317L, TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.1 |
VI Min (V) | 2.8 |
VI Max (V) | 40 |
VDO Typ (V) | 1.9 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-92 |
LM317L Series 100 mA 1.2 to 37 V Adjustable Output Voltage Regulator - TO-92 | Future Electronics |
Ic, Voltage Regulator | Newark Electronics |
IC, VOLTAGE REGULATOR | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
onsemi Linear Voltage Regulator TO-92 37V 100mA | Distrelec |
Pwr Sply Func, Voltage Regulator, Positive Voltage Out, TO-92,VS 40V, VO 1.2 to 37V | ON Semiconductor LM317LZG | RS Americas |
Standard Regulator Pos 1.2V to 37V 0.02A 3-Pin TO-92 Bag | Avnet America |
Voltage regulator,LM317LZ 37V | RS |
U-Reg 1,2-37V 0,1A TO92 | Schukat Electronic |
Where can I find additional details, specifications and documents for a LM317LZG?
Additional datasheets, footprints and schematics for LM317LZG are listed on our Part Details page. You can also find images and similar parts to LM317LZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317LZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317LZG fall under?
The LM317LZG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM317LZG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LZG you can contact the distributor directly for product support, shipping queries etc.
Is the LM317LZG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM317LZG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for LM317LZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317LZG often in real-time on the comparison pages.
What if I can't find stock of LM317LZG?
You can fill out our help required form which you can use to request a quote for LM317LZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.