Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Input Voltage Min | 3V |
Input Voltage Max | 40V |
Product Range | - |
Output Current | 100mA |
MSL | - |
DC/DC CONV, 0.1A, 37V, 8SOP | Farnell |
Where can I find additional details, specifications and documents for a LM317LMX.?
Additional datasheets, footprints and schematics for LM317LMX. are listed on our Part Details page. You can also find images and similar parts to LM317LMX. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317LMX. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LMX. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317LMX. fall under?
The LM317LMX. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317LMX. when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LMX. you can contact the distributor directly for product support, shipping queries etc.
Is the LM317LMX. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317LMX. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LM317LMX..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317LMX. often in real-time on the comparison pages.
What if I can't find stock of LM317LMX.?
You can fill out our help required form which you can use to request a quote for LM317LMX. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.