Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
3,120
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
122,500
in stock
|
Buy Now | |
element14
from US$0.23
|
48,461
in stock
|
Buy Now | |
Farnell
from US$0.15
|
48,461
in stock
|
Buy Now | |
Schukat Electronic
from US$0.09
|
22,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
13,077
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
10,000
in stock
|
Buy Now | |
Micros
from US$0.11
|
7,500
in stock
|
Buy Now | |
Avnet Silica
-
|
157,500
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 40V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 37V |
Output Current | 200mA |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
RoHS Phthalates Compliant | Yes |
Output Voltage Max | 37V |
Output Voltage Min | 1.2V |
LM317 Series 100 mA 1.2 to 37 V Adjustable Positive Voltage Regulator - SOIC-8 | Future Electronics |
LINEAR REG, ADJ, 1.2-37V, 0.2A, SOIC-8 | element14 |
U-Reg 1,2-37V 0,1A SO8 | Schukat Electronic |
IC: voltage regulator | Transfer Multisort Elektronik |
V Reg, 0.1A, 0.1%, 1.2-37V, 8Soic | Newark Electronics |
Positive Voltage Regulator, 1.2÷37V, 0.1A, 4%, 0÷125°C | Micros |
Standard Regulator 1.2V to 37V 0.2A | RS |
Standard Regulator Pos 1.2V to 37V 0.2A 8-Pin SO N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a LM317LD13TR?
Additional datasheets, footprints and schematics for LM317LD13TR are listed on our Part Details page. You can also find images and similar parts to LM317LD13TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317LD13TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LD13TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317LD13TR fall under?
The LM317LD13TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317LD13TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LD13TR you can contact the distributor directly for product support, shipping queries etc.
Is the LM317LD13TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317LD13TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for LM317LD13TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317LD13TR often in real-time on the comparison pages.
What if I can't find stock of LM317LD13TR?
You can fill out our help required form which you can use to request a quote for LM317LD13TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.