Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Output Type | Adjustable |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 32V |
Output Current | 100mA |
Linear Regulator Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
No. of Outputs | 1Outputs |
Output Voltage Max | 32V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 38V |
Adj Voltage Regulator 1.2-32V 0.1A SOT89 | RS |
100-mA, 35-V, adjustable linear voltage regulator | Texas Instruments |
Voltage Regulator, Adj, 1.2-32V, Sot-89 | Newark Electronics |
VOLTAGE REGULATOR, ADJ, 1.2-32V, SOT-89 | element14 |
Where can I find additional details, specifications and documents for a LM317LCPK?
Additional datasheets, footprints and schematics for LM317LCPK are listed on our Part Details page. You can also find images and similar parts to LM317LCPK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317LCPK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LCPK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317LCPK fall under?
The LM317LCPK is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317LCPK when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LCPK you can contact the distributor directly for product support, shipping queries etc.
Is the LM317LCPK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317LCPK have stock available?
Authorised distributors including RS, Texas Instruments, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for LM317LCPK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317LCPK often in real-time on the comparison pages.
What if I can't find stock of LM317LCPK?
You can fill out our help required form which you can use to request a quote for LM317LCPK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.