LM317LCLPR

Semiconductors - ICs

> Power Management ICs - PMIC

> Voltage Regulators

Organise Price Comparison Results by
distributor space
Distributor Statistics for LM317LCLPR
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for LM317LCLPR
Details for Texas Instruments

LM317LCLPR

3-pin or 8-pin 100-mA adjustable positive regulator
Buy Directly from Texas Instruments (5910 in Stock)
$0.0900 per unit
Series Information for LM317LCLPR - Texas Instruments

Features

  • feature
    For Higher Output Current Requirements,
  • feature
    Input Regulation Typically 0.01% Per Input- Voltage Change
  • feature
    Output Current Capability of 100 mA
  • feature
    Output Regulation Typically 0.5%
  • feature
    Output Voltage Range Adjustable 1.25 V to 32 V When Used With External Resistor Divider
  • feature
    Ripple Rejection Typically 80 dB

Description

VOLTAGE REG ADJ 1.2-32V TO-92-3

Specifications

Fixed Output Voltage Nom.:
-
Adjustable Output Voltage Min:
1.2V
Adjustable Output Voltage Max:
32V
Input Voltage Min:
5V
Input Voltage Max:
35V
Product Range:
-
Output Current:
100mA
Output Type:
Adjustable
Linear Regulator Case Style:
TO-92
No. of Pins:
3Pins
Operating Temperature Min:
0°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
No. of Outputs:
1Outputs
Output Voltage Max:
32V
Output Voltage Min:
1.2V
Primary Input Voltage:
38V

Alternate Descriptions

Avnet America

LDO Regulator Pos 1.2V to 32V 0.1A 3-Pin TO-92 T/R

Avnet America product

Avnet Europe

LDO Regulator Pos 1.2V to 32V 0.1A 3-Pin TO-92 T/R

Avnet Europe product

Texas Instruments

3-pin or 8-pin 100-mA adjustable positive regulator

Texas Instruments product

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation which is free to download.

Conrad product