Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
3,030
in stock
|
Buy Now | |
Texas Instruments
from US$0.11
|
49,210
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,090
in stock
|
Buy Now | |
Micros
from US$0.49
|
399
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now |
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 32V |
Input Voltage Min | 5V |
Input Voltage Max | 35V |
Product Range | - |
Output Current | 100mA |
Output Type | Adjustable |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Filter Terminals | SMD |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Adjustable Range | 1.2V to 32V |
Output Voltage Max | 32V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 35V |
Supply Voltage Min | 5V |
100-mA, 35-V, adjustable linear voltage regulator | Texas Instruments |
Reg Standard Lin Adj Pos 1.2V to 32V | RS |
Positive Voltage Regulator, 1.2÷32V, 0.1A, 0÷125°C | Micros |
Ic, Adj Linear Reg, 1.2V To 32V, 8-Soic | Newark Electronics |
IC, ADJ LINEAR REG, 1.2V TO 32V, 8-SOIC | element14 |
Where can I find additional details, specifications and documents for a LM317LCDR?
Additional datasheets, footprints and schematics for LM317LCDR are listed on our Part Details page. You can also find images and similar parts to LM317LCDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317LCDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LCDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317LCDR fall under?
The LM317LCDR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317LCDR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LCDR you can contact the distributor directly for product support, shipping queries etc.
Is the LM317LCDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317LCDR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Micros and Newark Electronics have stock available or on a lead time for LM317LCDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317LCDR often in real-time on the comparison pages.
What if I can't find stock of LM317LCDR?
You can fill out our help required form which you can use to request a quote for LM317LCDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.