Status: | Active |
---|---|
Series: | LM317L |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,673
in stock
|
Buy Now | |
Micros
from US$0.29
|
4,100
in stock
|
Buy Now | |
element14
from US$0.11
|
1,818
in stock
|
Buy Now | |
Farnell
from US$0.10
|
1,818
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current in Excess of 100 mA |
Output Adjustable Between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Standard 3-Lead Transistor Package |
Eliminates Stocking Many Fixed Voltages |
Pb-Free Packages are Available |
NCV Prefix for Automotive and Other Applications Requiring Site and Control Changes |
Description | LM317L, TJ = -40°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | Adj |
IO Typ (A) | 0.1 |
VI Min (V) | 2.8 |
VI Max (V) | 40 |
VDO Typ (V) | 1.9 |
PSRR (dB) | 80 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOIC-8 |
Linear Volt Reg, Adj, 37V, 0.1A, Soic-8 | Newark Electronics |
Positive Voltage Regulator, 1.2÷37V, 0.1A, -40÷125°C | Micros |
LINEAR VOLT REG, ADJ, 37V, 0.1A, SOIC-8 | element14 |
Voltage Regulator Adj 1.2-37V 0.1A SOIC8 | RS |
LM317L Series 100 mA Adjustable Surface Mount Voltage Regulator - SOIC-8 | Future Electronics |
Standard Regulator Pos 1.2V to 37V 0.1A 8-Pin SOIC N T/R | Avnet America |
onsemi Linear Voltage Regulator SOIC 37V 100mA | Distrelec |
Where can I find additional details, specifications and documents for a LM317LBDR2G?
Additional datasheets, footprints and schematics for LM317LBDR2G are listed on our Part Details page. You can also find images and similar parts to LM317LBDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317LBDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LBDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317LBDR2G fall under?
The LM317LBDR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM317LBDR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LBDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the LM317LBDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM317LBDR2G have stock available?
Authorised distributors including Newark Electronics, Micros, element14, Farnell and RS have stock available or on a lead time for LM317LBDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317LBDR2G often in real-time on the comparison pages.
What if I can't find stock of LM317LBDR2G?
You can fill out our help required form which you can use to request a quote for LM317LBDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.