Status: | Unknown |
---|---|
Series: | LM317L |
RoHS: | Compliant |
Output Current in Excess of 100 mA |
Output Adjustable Between 1.2 V and 37 V |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Floating Operation for High Voltage Applications |
Standard 3-Lead Transistor Package |
Eliminates Stocking Many Fixed Voltages |
Pb-Free Packages are Available |
NCV Prefix for Automotive and Other Applications Requiring Site and Control Changes |
Compliance | Pb-free Halide free |
---|
Pwr Sply Func, Voltage Regulator, Positive Voltage Out, SOIC-8,VS 40V, VO 1.2 to 37V | ON Semiconductor LM317LBDG | RS Americas |
IC, LINEAR VOLTAGE REGULATOR | element14 |
Where can I find additional details, specifications and documents for a LM317LBDG?
Additional datasheets, footprints and schematics for LM317LBDG are listed on our Part Details page. You can also find images and similar parts to LM317LBDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317LBDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317LBDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317LBDG fall under?
The LM317LBDG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to LM317LBDG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317LBDG you can contact the distributor directly for product support, shipping queries etc.
Is the LM317LBDG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for LM317LBDG have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for LM317LBDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317LBDG often in real-time on the comparison pages.
What if I can't find stock of LM317LBDG?
You can fill out our help required form which you can use to request a quote for LM317LBDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.