Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 37V |
Input Voltage Min | 3V |
Input Voltage Max | 40V |
Product Range | - |
Output Current | 1.5A |
Output Type | Adjustable |
Linear Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Adjustable Range | 1.25V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 40V |
1.5-A, 40-V, adjustable linear voltage regulator | Texas Instruments |
V Reg, 37Vin, 1.5A, 0.1%, Adj, 3To263 | Newark Electronics |
V REG, 37VIN, 1.5A, 0.1%, ADJ, 3TO263 | element14 |
Reg Standard Lin Adj Pos 1.25V to 37V | RS |
Where can I find additional details, specifications and documents for a LM317KTTR?
Additional datasheets, footprints and schematics for LM317KTTR are listed on our Part Details page. You can also find images and similar parts to LM317KTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317KTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317KTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317KTTR fall under?
The LM317KTTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317KTTR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317KTTR you can contact the distributor directly for product support, shipping queries etc.
Is the LM317KTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317KTTR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM317KTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317KTTR often in real-time on the comparison pages.
What if I can't find stock of LM317KTTR?
You can fill out our help required form which you can use to request a quote for LM317KTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.