Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 37V |
Input Voltage Min | 3V |
Input Voltage Max | 40V |
Product Range | - |
Output Current | 1.5A |
Output Type | Adjustable |
Linear Regulator Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Adjustable Range | 1.25V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 40V |
Reg Standard Lin Adj Pos 1.25V to 37V | RS |
V Reg, 37Vin, 1.5A, 0.1%, Adj, 3To220 | Newark Electronics |
V REG, 37VIN, 1.5A, 0.1%, ADJ, 3TO220 | element14 |
Where can I find additional details, specifications and documents for a LM317KCS?
Additional datasheets, footprints and schematics for LM317KCS are listed on our Part Details page. You can also find images and similar parts to LM317KCS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317KCS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317KCS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317KCS fall under?
The LM317KCS is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317KCS when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317KCS you can contact the distributor directly for product support, shipping queries etc.
Is the LM317KCS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317KCS have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LM317KCS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317KCS often in real-time on the comparison pages.
What if I can't find stock of LM317KCS?
You can fill out our help required form which you can use to request a quote for LM317KCS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.