Status: | Unknown |
---|---|
Series: | LM317 Family |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
4,260
in stock
|
Buy Now | |
Texas Instruments
from US$0.40
|
236,164
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
1,094
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
601
in stock
|
Buy Now | |
element14
from US$0.69
|
601
in stock
|
Buy Now | |
Farnell
from US$0.74
|
601
in stock
|
Buy Now |
Fixed Output Voltage Nom. | - |
---|---|
Adjustable Output Voltage Min | 1.25V |
Adjustable Output Voltage Max | 37V |
Input Voltage Min | 3V |
Input Voltage Max | 40V |
Product Range | LM317 Family |
Output Current | 1.5A |
Output Type | Adjustable |
Linear Regulator Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Adjustable Range | 1.25V to 37V |
Output Voltage Max | 37V |
Output Voltage Min | 1.25V |
Primary Input Voltage | 40V |
1.5-A, 40-V, adjustable linear voltage regulator | Texas Instruments |
Reg Standard Lin Adj Pos 1.25V to 37V | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Regulator, 1.5A, 1.25-37V Adj, 4Sot223 | Newark Electronics |
REGULATOR, 1.5A, 1.25-37V ADJ, 4SOT223 | element14 |
Where can I find additional details, specifications and documents for a LM317DCY?
Additional datasheets, footprints and schematics for LM317DCY are listed on our Part Details page. You can also find images and similar parts to LM317DCY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LM317DCY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LM317DCY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LM317DCY fall under?
The LM317DCY is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LM317DCY when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LM317DCY you can contact the distributor directly for product support, shipping queries etc.
Is the LM317DCY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LM317DCY have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LM317DCY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LM317DCY often in real-time on the comparison pages.
What if I can't find stock of LM317DCY?
You can fill out our help required form which you can use to request a quote for LM317DCY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.